Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear TLV74318PDQNR

Description
Win Source Part Number: 1113192-TLV74318PDQN R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 68dB ~ 28dB (100Hz ~ 100kHz) Protection Features: Current Limit, Thermal Shutdown, UVLO ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TLV74318PDQNR-ND,296 -51770-2,296-51770-1 ,296-51770-6 Base Product Number: TLV74318 Voltage Dropout (Max): 0.3V @ 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 1113192-TLV74318PDQN R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 68dB ~ 28dB (100Hz ~ 100kHz) Protection Features: Current Limit, Thermal Shutdown, UVLO ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TLV74318PDQNR-ND,296 -51770-2,296-51770-1 ,296-51770-6 Base Product Number: TLV74318 Voltage Dropout (Max): 0.3V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1113192-TLV74318PDQNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1113192-TLV74318PDQNR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1113192-TLV74318PDQNR
Win Source Part Number: 1113192-TLV74318PDQN R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 68dB ~ 28dB (100Hz ~ 100kHz) Protection Features: Current Limit, Thermal Shutdown, UVLO ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TLV74318PDQNR-ND,296 -51770-2,296-51770-1 ,296-51770-6 Base Product Number: TLV74318 Voltage Dropout (Max): 0.3V @ 300mA

Win Source Part Number: 1113192-TLV74318PDQNR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 68dB ~ 28dB (100Hz ~ 100kHz)
Protection Features: Current Limit, Thermal Shutdown, UVLO
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLV74318PDQNR-ND,296-51770-2,296-51770-1,296-51770-6
Base Product Number: TLV74318
Voltage Dropout (Max): 0.3V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51770-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51770-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51770-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51770-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51770-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51770-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51770-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51770-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51770-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power LDO Voltage Regulator IC
776-TLV74318PDQNR
Low-Power LDO Voltage Regulator IC 776-TLV74318PDQNR
300-mA low-IQ low-dropout (LDO) voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV74318PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74318PDQNR can be used for catalog matching and distributor lookup.

300-mA low-IQ low-dropout (LDO) voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV74318PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74318PDQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV74318PDQNR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV74318PDQNR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV74318PDQNR
IC REG LINEAR 1.8V 300MA 4X2SON

IC REG LINEAR 1.8V 300MA 4X2SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV74318PDQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV74318PDQNR
PMIC - Voltage Regulators - Linear TLV74318PDQNR
IC REG LINEAR 1.8V 300MA 4X2SON

IC REG LINEAR 1.8V 300MA 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV74318PDQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV74318PDQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV74318PDQNR
IC REG LINEAR 1.8V 300MA 4X2SON

IC REG LINEAR 1.8V 300MA 4X2SON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1113192-TLV74318PDQNR 296-51770-6-ND 776-TLV74318PDQNR TLV74318PDQNR TLV74318PDQNR TLV74318PDQNR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Special Features Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Enable Thermal Shutdown Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A89307KETSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature 150 C (302 F)
View Details
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5042ACPZ-2-R7 - 910721-ADP5042ACPZ-2-R7 - Win Source Electronics
Specs
Package Type Other; 20-WFQFN Exposed Pad, CSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details