300-mA low-IQ low-dropout (LDO) voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: TLV74318PDBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74318PDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851786-TLV74318PDBVR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TLV74318
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48712-1, 296-48712-2, TLV74318PDBVR-ND, 296-48712-6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
IC REG LINEAR 1.8V 300MA SOT23-5
300mA 68dB Fixed 1.8V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 1.8V 300MA SOT23-5
IC REG LINEAR 1.8V 300MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLV74318PDBVR | 851786-TLV74318PDBVR | 296-48712-1-ND | TLV74318PDBVR | TLV74318PDBVR | TLV74318PDBVR | TLV74318PDBVR |
| Product Name | Low-Power SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV74318PDBVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Dropout Voltage | 2.70E-4 volts | 0.3000 volts | 0.3000 volts | 0.3000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Other; Reel - TR | Other; SC-74A, SOT-753 | SOT23 | SOT23 | SOT23; Other; SC-74A, SOT-753 | ||
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive |