Texas Instruments High-Performance Analog Low-Power LDO Voltage Regulator IC TLV74311PDQNR

Description
300-mA low-IQ low-dropout (LDO) voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV74311PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74311PDQNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300-mA low-IQ low-dropout (LDO) voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV74311PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74311PDQNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power LDO Voltage Regulator IC
776-TLV74311PDQNR
Low-Power LDO Voltage Regulator IC 776-TLV74311PDQNR
300-mA low-IQ low-dropout (LDO) voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV74311PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74311PDQNR can be used for catalog matching and distributor lookup.

300-mA low-IQ low-dropout (LDO) voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV74311PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74311PDQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV74311PDQNR - 849265-TLV74311PDQNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV74311PDQNR
849265-TLV74311PDQNR
PMIC - PMIC - Voltage Regulators - Linear - TLV74311PDQNR 849265-TLV74311PDQNR
Manufacturer: Texas Instruments Win Source Part Number: 849265-TLV74311PDQNR Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: TLV74311 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51767-2, 296-51767-1, 296-51767-6, TLV74311PDQNR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 849265-TLV74311PDQNR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TLV74311
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51767-2, 296-51767-1, 296-51767-6, TLV74311PDQNR-ND

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51767-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51767-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51767-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51767-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51767-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51767-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51767-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51767-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51767-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV74311PDQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV74311PDQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV74311PDQNR
IC REG LINEAR 1.1V 300MA 4X2SON

IC REG LINEAR 1.1V 300MA 4X2SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV74311PDQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV74311PDQNR
PMIC - Voltage Regulators - Linear TLV74311PDQNR
IC REG LINEAR 1.1V 300MA 4X2SON

IC REG LINEAR 1.1V 300MA 4X2SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TLV74311PDQNR 849265-TLV74311PDQNR 296-51767-6-ND TLV74311PDQNR TLV74311PDQNR
Product Name Low-Power LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV74311PDQNR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Dropout Voltage 4.80E-4 volts 0.4800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Other; Reel - TR Other; 4-XDFN Exposed Pad
Regulator Type Standard
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25898YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CAV6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Voltage Regulators - 7139502 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A5931GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5 to 16 volts
View Details