Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV74125PDQNR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51749-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51749-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51749-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51749-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51749-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51749-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51749-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51749-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51749-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV74125PDQNR - 936936-TLV74125PDQNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV74125PDQNR
936936-TLV74125PDQNR
PMIC - PMIC - Voltage Regulators - Linear - TLV74125PDQNR 936936-TLV74125PDQNR
Manufacturer: Texas Instruments Win Source Part Number: 936936-TLV74125PDQNR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 4-X2SON (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TLV74125 Categories: Integrated Circuits (ICs) Case / Package: 4-X2SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51749-1, 296-51749-2, 296-51749-6, TLV74125PDQNR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 936936-TLV74125PDQNR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 4-X2SON (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV74125
Categories: Integrated Circuits (ICs)
Case / Package: 4-X2SON (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51749-1, 296-51749-2, 296-51749-6, TLV74125PDQNR-ND

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-TLV74125PDQNR
LDO Voltage Regulator IC 776-TLV74125PDQNR
150-mA low-dropout (LDO) voltage regulator with active output discharge and enable 4-X2SON -40 to 125 Product overview: TLV74125PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74125PDQNR can be used for catalog matching and distributor lookup.

150-mA low-dropout (LDO) voltage regulator with active output discharge and enable 4-X2SON -40 to 125 Product overview: TLV74125PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74125PDQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV74125PDQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV74125PDQNR
PMIC - Voltage Regulators - Linear TLV74125PDQNR
IC REG LINEAR 2.5V 150MA 4X2SON

IC REG LINEAR 2.5V 150MA 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV74125PDQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV74125PDQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV74125PDQNR
IC REG LINEAR 2.5V 150MA 4X2SON

IC REG LINEAR 2.5V 150MA 4X2SON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-51749-1-ND 936936-TLV74125PDQNR 776-TLV74125PDQNR TLV74125PDQNR TLV74125PDQNR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV74125PDQNR LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Package Type Other; 4-XDFN Exposed Pad Other; 4-X2SON (1x1)
Special Features Thermal Shutdown Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3981KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRM-REEL7 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
IOUT 0.8500 amps
View Details
Voltage Regulators - 7513092 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24295RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details