IC REG LIN 3.3V 300MA 4X2SON Product overview: TLV74033PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74033PDQNR can be used for catalog matching and distributor lookup.
Win Source Part Number: 963584-TLV74033PDQNR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 67dB ~ 32dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
Current - Quiescent (Iq): 80 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV74033PDQNRTR
Voltage Dropout (Max): 0.5V @ 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
IC REG LINEAR 3.3V 300MA 4-X2SON
IC REG LINEAR 3.3V 300MA 4-X2SON
IC REG LIN 3.3V 300MA 4X2SON
300mA Fixed 3.3V Positive electrode 5.5V X2-SON-4(1x1) Linear Voltage Regulators (LDO) ROHS
IC REG LIN 3.3V 300MA 4X2SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLV74033PDQNR | 963584-TLV74033PDQNR | 296-TLV74033PDQNRTR-ND | TLV74033PDQNR | TLV74033PDQNR | TLV74033PDQNR | TLV74033PDQNR |
| Product Name | 3.3V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.4600 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |