Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
IC REG LINEAR 1V 300MA 4-X2SON
IC REG LINEAR 1V 300MA 4-X2SON
Win Source Part Number: 1100199-TLV74010PDQN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
Current - Quiescent (Iq): 80 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV74010PDQNRTR
Voltage Dropout (Max): 1.3V @ 300mA
IC REG LIN 1.2V 300MA 4X2SON Product overview: TLV74010PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74010PDQNR can be used for catalog matching and distributor lookup.
IC REG LIN 1.2V 300MA 4X2SON
IC REG LIN 1.2V 300MA 4X2SON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TLV74010PDQNRTR-ND | 1100199-TLV74010PDQNR | 776-TLV74010PDQNR | TLV74010PDQNR | TLV74010PDQNR | TLV74010PDQNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1.2V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; 4-XDFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 4-XDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable | Internal Current Limit; Current Limit, Enable |