Texas Instruments Standard Linear and Logic Ldo Volt Reg, 0.3A, 3.3V, X2Son-4; Output Type Texas Instruments TLV73333PDQNT

Description
LDO VOLT REG, 0.3A, 3.3V, X2SON-4; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Description
LDO VOLT REG, 0.3A, 3.3V, X2SON-4; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.3A, 3.3V, X2Son-4; Output Type Texas Instruments - 28AH5524 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.3A, 3.3V, X2Son-4; Output Type Texas Instruments
28AH5524
Ldo Volt Reg, 0.3A, 3.3V, X2Son-4; Output Type Texas Instruments 28AH5524
LDO VOLT REG, 0.3A, 3.3V, X2SON-4; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.3A, 3.3V, X2SON-4; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5524
Product Name Ldo Volt Reg, 0.3A, 3.3V, X2Son-4; Output Type Texas Instruments
Input Voltage 1.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details