Win Source Part Number: 1352714-TLV73330PQDB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: TLV733
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Voltage Dropout (Max): 0.29V @ 300mA
Current - Output: 300mA
Current - Quiescent (Iq): 78 µA
Control Features: Enable
Protection Features: Over Current, Over Temperature, UVLO
3V LDO Regulator, 300mA, 5-SOT-23, AEC-Q100 Product overview: TLV73330PQDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3V, 300mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV73330PQDBVRQ1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Fixed Positive LDO Regulator, 3V, 0.33V Dropout, PDSO5
IC REG LINEAR 3V 300MA SOT23-5
TLV733P-Q1 AUTOMOTIVE CAPACITOR-
TLV733P-Q1 AUTOMOTIVE CAPACITOR-
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1352714-TLV73330PQDBVRQ1 | 776-TLV73330PQDBVRQ1 | 296-TLV73330PQDBVRQ1TR-ND | TLV73330PQDBVRQ1 | TLV73330PQDBVRQ1 | TLV73330PQDBVRQ1 | TLV73330PQDBVRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Automotive 3V 300mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | SOT23 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Dropout Voltage | 0.2900 volts | 3.30E-4 volts | 0.2900 volts | 0.2900 volts |