Fixed Positive LDO Regulator, 2.8V, 0.29V Dropout, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 1270602-TLV73328PDQN
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 68dB ~ 28dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.29V at 300mA
Current - Quiescent (Iq): 60μA
300-mA, capacitor-free, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV73328PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV73328PDQNR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Capacitor-free 300-mA low-dropout (LDO) regulator with foldback current limit for portable devices 4-X2SON -40 to 125
IC REG LINEAR 2.8V 300MA 4X2SON
IC REG LINEAR 2.8V 300MA 4X2SON
IC REG LINEAR 2.8V 300MA 4X2SON
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV73328PDQNR | 296-42369-2-ND | 1270602-TLV73328PDQNR | 776-TLV73328PDQNR | TLV73328PDQNR | TLV73328PDQNR | TLV73328PDQNR | TLV73328PDQNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Wholesale - TLV73328PDQNR | Low-Power Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; X2SON4 | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |