Fixed Positive LDO Regulator, 2.85V, 0.29V Dropout, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
LDO Voltage Regulators Capacitor-free 300-mA low-dropout (LDO) regulator with foldback current limit for portable devices 4-X2SON -40 to 125
IC REG LINEAR 2.85V 300MA 4X2SON
IC REG LINEAR 2.85V 300MA 4X2SON
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV733285PDQNT | 296-TLV733285PDQNTTR-ND | TLV733285PDQNT | TLV733285PDQNT | TLV733285PDQNT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; X2SON4 | Other; 4-XDFN Exposed Pad | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Special Features | Input Overcurrent Protection | Enable |