Fixed Positive LDO Regulator, 1.8V, 0.34V Dropout, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 852765-TLV73318PQDRV
Series: Automotive, AEC-Q100
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TLV733
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLV73318PQDRVRQ1-ND,
Automotive 300-mA, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 150 Product overview: TLV73318PQDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV73318PQDRVRQ1
LDO Voltage Regulators Automotive capacitor-free 300-mA LDO regulator with foldback current limit for portable devices 6-WSON -40 to 150
IC REG LINEAR 1.8V 300MA 6WSON
IC REG LINEAR 1.8V 300MA 6WSON
IC REG LINEAR 1.8V 300MA 6WSON
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV73318PQDRVRQ1 | 296-44836-1-ND | 852765-TLV73318PQDRVRQ1 | 776-TLV73318PQDRVRQ1 | TLV73318PQDRVRQ1 | TLV73318PQDRVRQ1 | TLV73318PQDRVRQ1 | TLV73318PQDRVRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV73318PQDRVRQ1 | Automotive Low-Power Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; WSON6 | Other; 6-WDFN Exposed Pad | Other; Reel - TR | Other; 6-WDFN Exposed Pad | ||||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | ||||||
| Special Features | Thermal Shutdown Protection | Enable |