LDO VOLT REG, 0.3A, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0103 |
| Product Name | Ldo Volt Reg, 0.3A, 1.8V, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 1.4 to 5.5 volts |