Texas Instruments High-Performance Analog Linear - Linear - Comparators - TLV7256IDDUR TLV7256IDDUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033181-TLV7256IDDUR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 70μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 4pA @ 5V Current - Output (Typ): 35mA @ 5V CMRR, PSRR (Typ): 65dB CMRR Propagation Delay (Max): 680ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033181-TLV7256IDDUR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 70μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 4pA @ 5V Current - Output (Typ): 35mA @ 5V CMRR, PSRR (Typ): 65dB CMRR Propagation Delay (Max): 680ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV7256IDDUR - TLV7256IDDUR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV7256IDDUR
TLV7256IDDUR
Linear - Linear - Comparators - TLV7256IDDUR TLV7256IDDUR
Manufacturer: Texas Instruments Win Source Part Number: 033181-TLV7256IDDUR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 70μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 4pA @ 5V Current - Output (Typ): 35mA @ 5V CMRR, PSRR (Typ): 65dB CMRR Propagation Delay (Max): 680ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033181-TLV7256IDDUR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 70μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 4pA @ 5V
Current - Output (Typ): 35mA @ 5V
CMRR, PSRR (Typ): 65dB CMRR
Propagation Delay (Max): 680ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 296-21872-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-21872-6-ND
Comparators 296-21872-6-ND
Comparator General Purpose CMOS, Push-Pull, TTL 8-VSSOP

Comparator General Purpose CMOS, Push-Pull, TTL 8-VSSOP

Buy Now Datasheet
Comparators - 296-21872-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-21872-2-ND
Comparators 296-21872-2-ND
Comparator General Purpose CMOS, Push-Pull, TTL 8-VSSOP

Comparator General Purpose CMOS, Push-Pull, TTL 8-VSSOP

Buy Now Datasheet
Comparators - 296-21872-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-21872-1-ND
Comparators 296-21872-1-ND
Comparator General Purpose CMOS, Push-Pull, TTL 8-VSSOP

Comparator General Purpose CMOS, Push-Pull, TTL 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV7256IDDUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV7256IDDUR
Integrated Circuits (ICs) - Linear - Comparators TLV7256IDDUR
IC COMPARATOR 2 GEN PUR 8VSSOP

IC COMPARATOR 2 GEN PUR 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TLV7256IDDUR 296-21872-6-ND TLV7256IDDUR
Product Name Linear - Linear - Comparators - TLV7256IDDUR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT521/Q2A - Rochester Electronics
Specs
Type Identity
Package Type Other; CLCC20
View Details
2 suppliers
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Specs
Supply Voltage Other
Operating Current 0.4000 to 4 mA
View Details