Texas Instruments High-Performance Analog Comparators TLV7211AIDR

Description
Comparator General Purpose Push-Pull 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-21868-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-21868-2-ND
Comparators 296-21868-2-ND
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TLV7211AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TLV7211AIDR
Integrated Circuits (ICs) - Linear - Comparators TLV7211AIDR
IC COMPARATOR 1 GEN PUR 8SOIC

IC COMPARATOR 1 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 296-21868-2-ND TLV7211AIDR
Product Name Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
Comparators - LM111 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 5V ~ 30V, ±2.5V ~ 15V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details