LDO Voltage Regulators 150-mA LDO Reg w/ Foldbk Current Limit
LDO, FIXED, 3.3V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | TLV71333PDBVT | 27AJ0098 |
| Product Name | LDO Voltage Regulators | Ldo, Fixed, 3.3V, 0.15A, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 1.4 to 5.5 volts |