LDO, 200MA, 4DSBGA; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage Vdo:145mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH5520 |
| Product Name | Ldo, 200Ma, 4Dsbga; Output Type Texas Instruments |
| Input Voltage | 2 to 5.5 volts |