LDO, 2V TO 5.5VIN, 3V, 0.5%, 4DSBGA; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 17AH9393 |
| Product Name | Ldo, 2V To 5.5Vin, 3V, 0.5%, 4Dsbga; Output Type Texas Instruments |
| Input Voltage | 2 to 5.5 volts |