Texas Instruments Standard Linear and Logic LDO Voltage Regulators TLV70450DBVT

Description
LDO Voltage Regulators 150mA,Ultra-Low IQ High Vin LDO Reg
Datasheet
Description
LDO Voltage Regulators 150mA,Ultra-Low IQ High Vin LDO Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70450DBVT
LDO Voltage Regulators TLV70450DBVT
LDO Voltage Regulators 150mA,Ultra-Low IQ High Vin LDO Reg

LDO Voltage Regulators 150mA,Ultra-Low IQ High Vin LDO Reg

Buy Now Datasheet
Ldo Volt Reg, 0.15A, 5V, Sot-23-5; Output Type Texas Instruments - 29AH7930 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.15A, 5V, Sot-23-5; Output Type Texas Instruments
29AH7930
Ldo Volt Reg, 0.15A, 5V, Sot-23-5; Output Type Texas Instruments 29AH7930
LDO VOLT REG, 0.15A, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.15A, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TLV70450DBVT 29AH7930
Product Name LDO Voltage Regulators Ldo Volt Reg, 0.15A, 5V, Sot-23-5; Output Type Texas Instruments
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details