Texas Instruments Standard Linear and Logic LDO Voltage Regulators TLV70430DBVT

Description
LDO Voltage Regulators 150mAUltra-Low IQ High Vin LDO Reg
Datasheet
Description
LDO Voltage Regulators 150mAUltra-Low IQ High Vin LDO Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70430DBVT
LDO Voltage Regulators TLV70430DBVT
LDO Voltage Regulators 150mAUltra-Low IQ High Vin LDO Reg

LDO Voltage Regulators 150mAUltra-Low IQ High Vin LDO Reg

Buy Now Datasheet
Regulator, Ldo, Fixed, 3V, Sot-23-5; Output Type Texas Instruments - 29AH1532 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, 3V, Sot-23-5; Output Type Texas Instruments
29AH1532
Regulator, Ldo, Fixed, 3V, Sot-23-5; Output Type Texas Instruments 29AH1532
REGULATOR, LDO, FIXED, 3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

REGULATOR, LDO, FIXED, 3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TLV70430DBVT 29AH1532
Product Name LDO Voltage Regulators Regulator, Ldo, Fixed, 3V, Sot-23-5; Output Type Texas Instruments
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details