Texas Instruments Standard Linear and Logic Ldo, Reg, 0.26Vdo, 0.3A, 4.5V, 5Sot23; Output Type Texas Instruments TLV70245DBVT

Description
LDO, REG, 0.26VDO, 0.3A, 4.5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Description
LDO, REG, 0.26VDO, 0.3A, 4.5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Reg, 0.26Vdo, 0.3A, 4.5V, 5Sot23; Output Type Texas Instruments - 27AJ0093 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 0.26Vdo, 0.3A, 4.5V, 5Sot23; Output Type Texas Instruments
27AJ0093
Ldo, Reg, 0.26Vdo, 0.3A, 4.5V, 5Sot23; Output Type Texas Instruments 27AJ0093
LDO, REG, 0.26VDO, 0.3A, 4.5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, REG, 0.26VDO, 0.3A, 4.5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0093
Product Name Ldo, Reg, 0.26Vdo, 0.3A, 4.5V, 5Sot23; Output Type Texas Instruments
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details