REGULATOR, LDO, FIXED, 3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54AH1587 |
| Product Name | Regulator, Ldo, Fixed, 3V, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 2 to 5.5 volts |