Texas Instruments Standard Linear and Logic Ldo, 300Ma, 5Sot23; Output Type Texas Instruments TLV70212DBVT

Description
LDO, 300MA, 5SOT23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage Vdo:220mV; RoHS Compliant: Yes
Description
LDO, 300MA, 5SOT23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage Vdo:220mV; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 300Ma, 5Sot23; Output Type Texas Instruments - 28AH5517 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 300Ma, 5Sot23; Output Type Texas Instruments
28AH5517
Ldo, 300Ma, 5Sot23; Output Type Texas Instruments 28AH5517
LDO, 300MA, 5SOT23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage Vdo:220mV; RoHS Compliant: Yes

LDO, 300MA, 5SOT23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage Vdo:220mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5517
Product Name Ldo, 300Ma, 5Sot23; Output Type Texas Instruments
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details