Texas Instruments Standard Linear and Logic Ldo, 3.3V, 150Ma, Sot23-5; Output Type Texas Instruments TLV70133DBVT

Description
LDO, 3.3V, 150MA, SOT23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes
Description
LDO, 3.3V, 150MA, SOT23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 3.3V, 150Ma, Sot23-5; Output Type Texas Instruments - 28AH5516 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 3.3V, 150Ma, Sot23-5; Output Type Texas Instruments
28AH5516
Ldo, 3.3V, 150Ma, Sot23-5; Output Type Texas Instruments 28AH5516
LDO, 3.3V, 150MA, SOT23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

LDO, 3.3V, 150MA, SOT23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5516
Product Name Ldo, 3.3V, 150Ma, Sot23-5; Output Type Texas Instruments
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details