Texas Instruments Standard Linear and Logic Ldo, Fixed, 3.3V, 0.2A, Wson-6; Output Type Texas Instruments TLV70033DSET

Description
LDO, FIXED, 3.3V, 0.2A, WSON-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.2A, WSON-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.2A, Wson-6; Output Type Texas Instruments - 27AJ0083 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.2A, Wson-6; Output Type Texas Instruments
27AJ0083
Ldo, Fixed, 3.3V, 0.2A, Wson-6; Output Type Texas Instruments 27AJ0083
LDO, FIXED, 3.3V, 0.2A, WSON-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.2A, WSON-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0083
Product Name Ldo, Fixed, 3.3V, 0.2A, Wson-6; Output Type Texas Instruments
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details