IC, LDO, 200MA, 3.3V, 5SOT23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:2.94V; Adjustable Output Voltage Max:3.37V; Output Current:200mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH7928 |
| Product Name | Ic, Ldo, 200Ma, 3.3V, 5Sot23; Output Type Texas Instruments |
| Input Voltage | 2 to 5.5 volts |