EVAL MODULE FOR TLV70028-463
Manufacturer: Texas Instruments
Win Source Part Number: 936925-TLV70028EVM-4
Features: TLV70028 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Package: Box
Family Name: TLV70028
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-31047, TLV70028EVM-463-ND, TLV70028EVM463
TLV70028 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Power Management IC Development Tools TLV70028EVM-463
EVAL MODULE FOR TLV70028-463
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TLV70028EVM-463 | 936925-TLV70028EVM-463 | 296-31047-ND | TLV70028EVM-463 | TLV70028EVM-463 |
| Product Name | EVAL MODULE FOR TLV70028-463 | Evaluation Boards - Linear Voltage Regulators - TLV70028EVM-463 | Linear Voltage Regulator Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |