Texas Instruments Standard Linear and Logic Ldo, Fixed, 1.8V, 0.2A, Sc-70-5; Output Type Texas Instruments TLV70018DCKR

Description
LDO, FIXED, 1.8V, 0.2A, SC-70-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes
Description
LDO, FIXED, 1.8V, 0.2A, SC-70-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.2A, Sc-70-5; Output Type Texas Instruments - 17AH9391 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.2A, Sc-70-5; Output Type Texas Instruments
17AH9391
Ldo, Fixed, 1.8V, 0.2A, Sc-70-5; Output Type Texas Instruments 17AH9391
LDO, FIXED, 1.8V, 0.2A, SC-70-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.2A, SC-70-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 17AH9391
Product Name Ldo, Fixed, 1.8V, 0.2A, Sc-70-5; Output Type Texas Instruments
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details