LDO, FIXED, 1.5V, 0.2A, SC-70-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54AH1586 |
| Product Name | Ldo, Fixed, 1.5V, 0.2A, Sc-70-5; Output Type Texas Instruments |
| Input Voltage | 2 to 5.5 volts |