Texas Instruments Standard Linear and Logic Ldo Voltage Regulator, Fixed, 1.2V, 200Ma, Tsot-23-5; Output Type Texas Instruments TLV70012DDCT

Description
LDO VOLTAGE REGULATOR, FIXED, 1.2V, 200mA, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:175mV RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, FIXED, 1.2V, 200mA, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:175mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Fixed, 1.2V, 200Ma, Tsot-23-5; Output Type Texas Instruments - 87W8569 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 1.2V, 200Ma, Tsot-23-5; Output Type Texas Instruments
87W8569
Ldo Voltage Regulator, Fixed, 1.2V, 200Ma, Tsot-23-5; Output Type Texas Instruments 87W8569
LDO VOLTAGE REGULATOR, FIXED, 1.2V, 200mA, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:175mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 1.2V, 200mA, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:175mV RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 1.2V, 0.2A, Tsot-23-5; Output Type Texas Instruments - 28AH5511 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 0.2A, Tsot-23-5; Output Type Texas Instruments
28AH5511
Ldo, Fixed, 1.2V, 0.2A, Tsot-23-5; Output Type Texas Instruments 28AH5511
LDO, FIXED, 1.2V, 0.2A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.2V, 0.2A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 87W8569 28AH5511
Product Name Ldo Voltage Regulator, Fixed, 1.2V, 200Ma, Tsot-23-5; Output Type Texas Instruments Ldo, Fixed, 1.2V, 0.2A, Tsot-23-5; Output Type Texas Instruments
Input Voltage 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details