IC REG BUCK ADJ 4A 6VSON Product overview: TLV62595DMQR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TLV62595DMQR can be used for catalog matching and distributor lookup.
Step-down type Adjustable 4A 2.5V~5.5V 600mV~4V VSON-6(1.5x1.5) DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-TLV62595DMQR | TLV62595DMQR |
| Product Name | Buck 4A Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; Tape & Reel (TR) | |
| Output Voltage | 0.6000 to 4 volts | 0.6000 to 4 volts |
| Input Voltage | 5.5 volts | 2.5 to 5.5 volts |
| IOUT | 4 amps | 4 amps |