Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 1.2Mhz, Vqfn-12; Topology Texas Instruments TLV62585RWTT

Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, VQFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:12Pins; Output Current:3A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, VQFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:12Pins; Output Current:3A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.2Mhz, Vqfn-12; Topology Texas Instruments - 27AJ0076 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.2Mhz, Vqfn-12; Topology Texas Instruments
27AJ0076
Dc/dc Conv, Sync Buck, 1.2Mhz, Vqfn-12; Topology Texas Instruments 27AJ0076
DC/DC CONV, SYNC BUCK, 1.2MHZ, VQFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:12Pins; Output Current:3A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.2MHZ, VQFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:12Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0076
Product Name Dc/dc Conv, Sync Buck, 1.2Mhz, Vqfn-12; Topology Texas Instruments
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Voltage Regulators -  - GE Grid Solutions
GE Grid Solutions
Specs
Phase Three
Configuration Pole-mounted | Substation
Features NEMA Enclosure
View Details