TLV62130 DCS-Control™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVAL MODULE FOR TLV62130-505 DC/DC Step Down 1 Non-Isolated - 3.3V 3A 4 ~ 17 V Buck 1.25MHz 2.5MHz Fully Populated Board TLV62130
EVALUATION BOARD, SYNC BUCK CONVERTER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TLV62130; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck Converter; Kit Contents:Evaluation Board RoHS Compliant: Yes
EVAL MODULE FOR TLV62130-505
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-31045-ND | TLV62130EVM-505 | 66AH7291 | TLV62130EVM-505 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVAL MODULE FOR TLV62130-505 DC/DC Step Down 1 Non-Isolated - 3.3V 3A 4 ~ 17 V Buck 1.25MHz 2.5MHz Fully Populated Board TLV62130 | Evaluation Board, Sync Buck Converter; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Down | Synchronous Buck Converter |