Win Source Part Number: 966555-TLV62095EVM-8
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.8V
Current - Output: 4A
Voltage - Input: 2.5V ~ 5.5V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: TLV62095
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TLV62095EVM-840TLV62
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-46774
Base Product Number: TLV62095
RoHS Status: Not applicable
TLV62095 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVAL BOARD, SYNC STEP DOWN CONVERTER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TLV62095; Kit Application Type:Power Management; Application Sub Type:Synchronous Step Down Converter; Kit Contents:Eval Board RoHS Compliant: Yes
EVALUATION MODULE
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 966555-TLV62095EVM-840 | 296-46774-ND | 27AJ0062 | TLV62095EVM-840 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Eval Board, Sync Step Down Converter; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |