Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 2.4Mhz, Vson-7; Topology Texas Instruments TLV62085RLTT

Description
DC/DC CONV, SYNC BUCK, 2.4MHZ, VSON-7; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:7Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 2.4MHZ, VSON-7; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:7Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.4Mhz, Vson-7; Topology Texas Instruments - 33AH5084 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.4Mhz, Vson-7; Topology Texas Instruments
33AH5084
Dc/dc Conv, Sync Buck, 2.4Mhz, Vson-7; Topology Texas Instruments 33AH5084
DC/DC CONV, SYNC BUCK, 2.4MHZ, VSON-7; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:7Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.4MHZ, VSON-7; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:7Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5084
Product Name Dc/dc Conv, Sync Buck, 2.4Mhz, Vson-7; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details