Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 2Mhz, Wson-8; Topology Texas Instruments TLV62080DSGR

Description
DC/DC CONV, SYNC BUCK, 2MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.2A; Output VoltageRoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 2MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.2A; Output VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2Mhz, Wson-8; Topology Texas Instruments - 54AH1584 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, Wson-8; Topology Texas Instruments
54AH1584
Dc/dc Conv, Sync Buck, 2Mhz, Wson-8; Topology Texas Instruments 54AH1584
DC/DC CONV, SYNC BUCK, 2MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.2A; Output VoltageRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1.2A; Output VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH1584
Product Name Dc/dc Conv, Sync Buck, 2Mhz, Wson-8; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details