TLV62065 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 936917-TLV62065EVM-7
Features: TLV62065 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Package: Box
Family Name: TLV62065
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-45870, TLV62065EVM-719-ND
EVAL MODULE FOR TLV62065
EVAL MODULE FOR TLV62065
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-45870-ND | 936917-TLV62065EVM-719 | TLV62065EVM-719 | TLV62065EVM-719 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TLV62065EVM-719 | EVAL MODULE FOR TLV62065 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Down |