Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, 3Mhz, Wson-8; Topology Texas Instruments TLV62065DSGT

Description
DC-DC CONV, BUCK, 3MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Description
DC-DC CONV, BUCK, 3MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 3Mhz, Wson-8; Topology Texas Instruments - 27AJ0053 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 3Mhz, Wson-8; Topology Texas Instruments
27AJ0053
Dc-Dc Conv, Buck, 3Mhz, Wson-8; Topology Texas Instruments 27AJ0053
DC-DC CONV, BUCK, 3MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 3MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0053
Product Name Dc-Dc Conv, Buck, 3Mhz, Wson-8; Topology Texas Instruments
Input Voltage 2.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details