DC/DC CONV, BOOST, 2MHZ, SC-70-6; Topology:Boost (Step Up); Input Voltage Min:700mV; Input Voltage Max:3.3V; DC / DC Converter IC Case:SC-70; No. of Pins:6Pins; Output Current:400mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH5508 |
| Product Name | Dc/dc Conv, Boost, 2Mhz, Sc-70-6; Topology Texas Instruments |
| Input Voltage | 0.7000 to 3.3 volts |