DC/DC CONV, BOOST, 1MHZ, SOT-23-6; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:-; Output Voltage Min:3.3V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH5507 |
| Product Name | Dc/dc Conv, Boost, 1Mhz, Sot-23-6; Topology Texas Instruments |
| Input Voltage | 1.8 to 5.5 volts |