Texas Instruments TSSOP Digital-to-Analog Converter IC TLV5639IPWRG4

Description
12-Bit DAC, 286kS/s, Parallel, 1-Ch, Voltage Out, TSSOP Product overview: TLV5639IPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5639IPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
12-Bit DAC, 286kS/s, Parallel, 1-Ch, Voltage Out, TSSOP Product overview: TLV5639IPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5639IPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Digital-to-Analog Converter IC
768-TLV5639IPWRG4
TSSOP Digital-to-Analog Converter IC 768-TLV5639IPWRG4
12-Bit DAC, 286kS/s, Parallel, 1-Ch, Voltage Out, TSSOP Product overview: TLV5639IPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5639IPWRG4 can be used for catalog matching and distributor lookup.

12-Bit DAC, 286kS/s, Parallel, 1-Ch, Voltage Out, TSSOP Product overview: TLV5639IPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5639IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5639IPWRG4 - 1100171-TLV5639IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5639IPWRG4
1100171-TLV5639IPWRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5639IPWRG4 1100171-TLV5639IPWRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100171-TLV5639IPWRG 4 Packaging: Tape and Reel Mounting: SMD (SMT) Output Type: Voltage Interface: Parallel Weight: 78.187985 mg Number of Bits: 12 Number of Channels: 1 Number of Pins: 20 Resolution: 1.5 B Settling Time: 1 µs Number of Converters: 1 Conversion Rate: 286 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSSOP Sampling Rate: 286 ksps Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.7 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Consumption: 2.7 mW Nominal Supply Current: 2.3 mA Integral Nonlinearity (INL): 3 LSB Number of DAC Channels: 1 Signal to Noise Ratio (SNR): 78 dB Supply Type: Single Differential Nonlinearity: 0.5 LSB Spurious-free dynamic range (SFDR): 74 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100171-TLV5639IPWRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Output Type: Voltage
Interface: Parallel
Weight: 78.187985 mg
Number of Bits: 12
Number of Channels: 1
Number of Pins: 20
Resolution: 1.5 B
Settling Time: 1 µs
Number of Converters: 1
Conversion Rate: 286 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TSSOP
Sampling Rate: 286 ksps
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2.7 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Power Consumption: 2.7 mW
Nominal Supply Current: 2.3 mA
Integral Nonlinearity (INL): 3 LSB
Number of DAC Channels: 1
Signal to Noise Ratio (SNR): 78 dB
Supply Type: Single
Differential Nonlinearity: 0.5 LSB
Spurious-free dynamic range (SFDR): 74 dB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-TLV5639IPWRG4 1100171-TLV5639IPWRG4
Product Name TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5639IPWRG4
Interface Type Parallel Parallel; Parallel
Package Type TSSOP SOP; SSOP; TSSOP; TSSOP
Resolution 12 bits
Dissipation 2.7 milliwatts 2.7 milliwatts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data