12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption 8-CDIP -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172958-TLV5638MJGB
Packaging: Rail/Tube
Length: 9.6 mm
Output Type: Voltage
Interface: SPI
Thickness: 4.57 mm
Height: 5.08 mm
Number of Channels: 2
Number of Pins: 8
Resolution: 1.5 B
Settling Time: 1 µs
Number of Converters: 2
Conversion Rate: 233 ksps
Width: 6.67 mm
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: CDIP
Sampling Rate: 233 ksps
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 125 °C
Power Consumption: 4.5 mW
Integral Nonlinearity (INL): 6 LSB
Number of DAC Channels: 2
Signal to Noise Ratio (SNR): 74 dB
Differential Nonlinearity: 1 LSB
Spurious-free dynamic range (SFDR): 72 dB
12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption 8-CDIP -55 to 125 Product overview: TLV5638MJGB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5638MJGB can be used for catalog matching and distributor lookup.
12-BIT, 1 OR 3.5 US DAC SERIAL I
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5638MJGB | 1172958-TLV5638MJGB | 701-TLV5638MJGB | TLV5638MJGB |
| Product Name | TLV5638M 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5638MJGB | Dual Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | |
| Package Type | CDIP,LCCC | DIP; CDIP | CDIP | DIP; 8-CDIP (0.300\", 7.62mm) |
| Screening Level | Military | |||
| Resolution | 12 bits | 12 bits | ||
| INL | 4 LSB |