Texas Instruments Standard Linear and Logic Ic, 10Bit Dac, Smd, 5637, Soic8; Resolution (Bits) Texas Instruments TLV5637CD

Description
IC, 10BIT DAC, SMD, 5637, SOIC8; Resolution (Bits):10bit; Sampling Rate:278kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Description
IC, 10BIT DAC, SMD, 5637, SOIC8; Resolution (Bits):10bit; Sampling Rate:278kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 10Bit Dac, Smd, 5637, Soic8; Resolution (Bits) Texas Instruments - 29AH7918 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 10Bit Dac, Smd, 5637, Soic8; Resolution (Bits) Texas Instruments
29AH7918
Ic, 10Bit Dac, Smd, 5637, Soic8; Resolution (Bits) Texas Instruments 29AH7918
IC, 10BIT DAC, SMD, 5637, SOIC8; Resolution (Bits):10bit; Sampling Rate:278kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 10BIT DAC, SMD, 5637, SOIC8; Resolution (Bits):10bit; Sampling Rate:278kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Data Aquisition/Converter IC - 17062697 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
17062697
Data Aquisition/Converter IC 17062697
D/A CONVERTER, 1 FUNC, SERIAL INPUT LOADING, 0.8US SETTLING TIME, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

D/A CONVERTER, 1 FUNC, SERIAL INPUT LOADING, 0.8US SETTLING TIME, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital-to-Analog Converters Data Acquisition
Product Number 29AH7918 17062697
Product Name Ic, 10Bit Dac, Smd, 5637, Soic8; Resolution (Bits) Texas Instruments Data Aquisition/Converter IC
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Input Modules - DR-IAC24A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Fieldbus Module - ibaM-EIP-S-1G - iba America LLC
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection Ethernet
View Details
6-ch Input Module, Fusion-LN, 102.4kHz - -3070-A-060- - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Standalone
Host Connection TCP/IP
View Details