8-Bit, 2.5 or 12 us Dual DAC, Serial Input, Pgrmable Settling Time 8-SOIC 0 to 70
8-Bit Dual DAC, 93kS/s, SPI, 3us Settling, 8-SOIC Product overview: TLV5625CDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5625CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270524-TLV5625CDRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V
Resolution: 8
Settling Time: 10μs
Number of D/A Converters: 2
INL/DNL (LSB): ±0.3, ±0.07
Family Name: TLV5625
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): WM2626ID; WM2626CD; AD5312ARM;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 2 8-SOIC
8 Bit Digital to Analog Converter 2 8-SOIC
IC DAC 8BIT V-OUT 8SOIC
IC DAC 8BIT V-OUT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5625CDRG4 | 701-TLV5625CDRG4 | 1270524-TLV5625CDRG4 | TLV5625CDRG4-ND | TLV5625CDRG4 | TLV5625CDRG4 | TLV5625CDRG4 |
| Product Name | TLV5625 8-Bit, 2.5 or 12 us Dual DAC, Serial Input, Pgrmable Settling Time | 8-bit Dual SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5625CDRG4 | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | D | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.3000 LSB |