8-Bit 1-Ch DAC, 233KS/s, SPI, VSSOP, 5.5V Product overview: TLV5624CDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5624CDGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213111-TLV5624CDGKRG
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 7μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.3, ±0.07
Family Name: TLV5624
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Alternative Parts (Cross-Reference): MCP4706A0T-E/MA; MCP4706A0T-E/MAY; MCP4706A6T-E/MA; AD5300BRM;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 768-TLV5624CDGKRG4 | 213111-TLV5624CDGKRG4 |
| Product Name | 8-bit 5.5V Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5624CDGKRG4 |
| Interface Type | SPI, Serial | SPI; SPI |
| Package Type | VSSOP | SOP; SSOP; 8-VSSOP |
| Resolution | 8 bits |