The TLV5620IDRG4 is a quadruple 8-bit voltage output digital-to-analog converter with a serial interface, designed for programmable 1x or 2x output range and simultaneous update capability. It is housed in a 14-pin small-outline (SOIC) package and operates over the temperature range of -40°C to 85°C. The device supports 3-V to 3.6-V single-supply operation, features high-impedance reference inputs, and includes an internal power-on reset. Data is transferred via a three-wire CMOS-compatible serial bus with MSB-first ordering, and DAC outputs are updated simultaneously via the LDAC control signal. The part is RoHS compliant with NIPDAU lead finish and Level-1 moisture sensitivity rating.
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
8-Bit Quad DAC, 48KS/s, 10us Settling, SPI, 4-CH Voltage Output Product overview: TLV5620IDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5620IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125055-TLV5620IDRG4
Packaging: Tape & Reel (TR)
Output Type: Voltage
Interface: SPI
Weight: 133.412856 mg
Number of Bits: 8
Number of Pins: 14
Resolution: 1 B
Settling Time: 10 µs
Number of Converters: 4
Conversion Rate: 48 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 48 ksps
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 6 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Power Consumption: 6 mW
Nominal Supply Current: 2 mA
Integral Nonlinearity (INL): 1 LSB
Number of DAC Channels: 4
Supply Type: Single
Differential Nonlinearity: 0.9 LSB
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV5620IDRG4 | 768-TLV5620IDRG4 | 1125055-TLV5620IDRG4 |
| Product Name | TLV5620 8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update | 8-bit Quad Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5620IDRG4 |
| Interface Type | Serial; SPI | SPI | SPI; SPI |
| Package Type | PDIP,SOIC | D | SOIC; SOIC |
| Screening Level | Catalog | ||
| Resolution | 8 bits | 8 bits | |
| INL | 1 LSB |