INTEGRATED CIRCUIT, DIGITAL TO ANALOG CONVERTER, 8 BIT, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
DAC, 8BIT, 48KSPS, SOIC-14; Resolution (Bits):8bit; Sampling Rate:48kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Data Acquisition | Digital-to-Analog Converters |
| Product Number | 16704907 | 29AH7914 |
| Product Name | Data Aquisition/Converter IC | Dac, 8Bit, 48Ksps, Soic-14; Resolution (Bits) Texas Instruments |
| Resolution | 8 bits |