Texas Instruments TLV5619 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update TLV5619CDWG4

Description
12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update 20-SOIC 0 to 70
Request a Quote Datasheet
Description
12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5619 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update - TLV5619CDWG4 - Texas Instruments
Dallas, TX, United States
TLV5619 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update
TLV5619CDWG4
TLV5619 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update TLV5619CDWG4
12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update 20-SOIC 0 to 70

12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update 20-SOIC 0 to 70

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5619CDWG4 - 1033370-TLV5619CDWG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5619CDWG4
1033370-TLV5619CDWG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5619CDWG4 1033370-TLV5619CDWG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033370-TLV5619CDWG4 Packaging: Rail/Tube Length: 12.8 mm Mounting: SMD (SMT) Polarity: Unipolar Output Type: Voltage Operating Supply Voltage: 5 V Interface: Parallel Height: 2.35 mm Weight: 537.308512 mg Number of Bits: 12 Number of Channels: 1 Number of Pins: 20 Resolution: 1.5 B Settling Time: 1 µs Number of Converters: 1 Conversion Rate: 1 Msps Width: 7.52 mm Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 480 ksps Alternative Parts (Cross-Reference): TLV5619IDW; TLV5619IDWR; TLV5613CDW; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 8 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Consumption: 4.3 mW Nominal Supply Current: 1.6 mA Integral Nonlinearity (INL): 4 LSB Number of DAC Channels: 1 Signal to Noise Ratio (SNR): 78 dB Supply Type: Single Differential Nonlinearity: 1 LSB Spurious-free dynamic range (SFDR): 72 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033370-TLV5619CDWG4
Packaging: Rail/Tube
Length: 12.8 mm
Mounting: SMD (SMT)
Polarity: Unipolar
Output Type: Voltage
Operating Supply Voltage: 5 V
Interface: Parallel
Height: 2.35 mm
Weight: 537.308512 mg
Number of Bits: 12
Number of Channels: 1
Number of Pins: 20
Resolution: 1.5 B
Settling Time: 1 µs
Number of Converters: 1
Conversion Rate: 1 Msps
Width: 7.52 mm
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 480 ksps
Alternative Parts (Cross-Reference): TLV5619IDW; TLV5619IDWR; TLV5613CDW;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 8 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Power Consumption: 4.3 mW
Nominal Supply Current: 1.6 mA
Integral Nonlinearity (INL): 4 LSB
Number of DAC Channels: 1
Signal to Noise Ratio (SNR): 78 dB
Supply Type: Single
Differential Nonlinearity: 1 LSB
Spurious-free dynamic range (SFDR): 72 dB

Buy Now
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
768-TLV5619CDWG4
SOIC Digital-to-Analog Converter IC 768-TLV5619CDWG4
12-Bit 1ch DAC, Parallel, Voltage Out, 1MS/s, SOIC Product overview: TLV5619CDWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5619CDWG4 can be used for catalog matching and distributor lookup.

12-Bit 1ch DAC, Parallel, Voltage Out, 1MS/s, SOIC Product overview: TLV5619CDWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5619CDWG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5619CDWG4 1033370-TLV5619CDWG4 768-TLV5619CDWG4
Product Name TLV5619 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV5619CDWG4 SOIC Digital-to-Analog Converter IC
Interface Type Parallel Parallel; Parallel Parallel
Package Type SOIC,TSSOP SOIC; SOIC SOIC
Screening Level Catalog
Resolution 12 bits 12 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data