The TLV5616 is a 12-bit voltage output digital-to-analog converter with a programmable settling time of 3 µs in fast mode and 9 µs in slow mode, featuring a x2 gain rail-to-rail output buffer and ultra-low power consumption of 900 µW typ in slow mode at 3 V. It operates from a 2.7 V to 5.5 V supply and includes a power-down mode drawing 10 nA. The device supports a 4-wire serial interface compatible with TMS320, SPI, QSPI, and Microwire, and offers differential nonlinearity of less than 0.5 LSB typ. It is available in an 8-terminal SOIC package with dimensions consistent with standard 8-pin SOIC formats, and is characterized for operation from 0°C to 70°C. The TLV5616CDRG4 is a variant of the TLV5616CDR, differing only in an ordering code for lead finish or packaging, which does not alter its electrical or physical specifications.
12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1270500-TLV5616CDRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V
Resolution: 12
Settling Time: 20μs
Number of D/A Converters: 1
INL/DNL (LSB): ±1.9, ±0.5
Family Name: TLV5616
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): WM2616ID; WM2616CD; AD5310BRT-500RL7;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
12-Bit DAC, 102kS/s, SPI, Voltage Output, 1-Ch, 8-SOIC Product overview: TLV5616CDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5616CDRG4 can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
12 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5616CDRG4 | 1270500-TLV5616CDRG4 | 701-TLV5616CDRG4 | TLV5616CDRG4-ND | TLV5616CDRG4 | TLV5616CDRG4 | TLV5616CDRG4 |
| Product Name | TLV5616 12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5616CDRG4 | SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 4 LSB | 1.9 LSB |