The TLV5580CDW is an 8-bit, 80 MSPS analog-to-digital converter in a 28-pin SOIC package, operating from 0°C to +70°C with 3.3 V single-supply operation and 165 mW typical power consumption. It features a 700 MHz typical analog input bandwidth, TTL/CMOS-compatible digital I/O, and adjustable internal or external reference voltages. The device supports power-down mode and has three-state outputs, suitable for high-speed applications such as digital communications, medical imaging, and graphics processing.
8 Bit, 80 MSPS ADC Single Ch., High Ch. Bandwidth, Low Power 28-SOIC 0 to 70
8 Bit, 80 MSPS ADC Single Ch., High Ch. Bandwidth, Low Power 28-SOIC 0 to 70 Product overview: TLV5580CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 8 Bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 8-bit, 8 Bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV5580CDW can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO28
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
IC ADC 8BIT PIPELINED 28SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV5580CDW | 700-TLV5580CDW | 296-1912-5-ND | TLV5580CDW | TLV5580CDW | TLV5580CDW |
| Product Name | TLV5580 8 Bit, 80 MSPS ADC Single Ch., High Ch. Bandwidth, Low Power | Low-Power 8-bit 8 Bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | |||
| Package Type | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC28 | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 8 bits | 8 bits | 8 bits | |||
| Dissipation | 165 milliwatts | |||||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |