Manufacturer: Texas Instruments
Win Source Part Number: 055185-TLV431ILPRE3
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.24V, PBCY3, ROHS COMPLIANT, PLASTIC, TO-226, TO-92, 3 PIN Product overview: TLV431ILPRE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ILPRE3 can be used for catalog matching and distributor lookup.
IC VREF SHUNT PREC ADJ TO-92-3
IC VREF SHUNT PREC ADJ TO-92-3
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 055185-TLV431ILPRE3 | TLV431ILPRE3 | 693-TLV431ILPRE3 | 815-TLV431ILPRE3 | TLV431ILPRE3 |
| Product Name | PMIC - PMIC - Voltage Reference - TLV431ILPRE3 | 1.24V Precision Voltage Reference IC | IC VREF SHUNT PREC ADJ TO-92-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-92 | Other; TO-92-3 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Life Cycle Stage | Active | Obsolete | Active | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt |